Hubbell Incorporated Standard Wall Plate NPJJ1I

Description
HIGH IMPACT THERMOPLASTIC NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS APPROVAL UL (CANADA AND US)
Datasheet
Description
HIGH IMPACT THERMOPLASTIC NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS APPROVAL UL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJJ1I - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJJ1I
Standard Wall Plate NPJJ1I
HIGH IMPACT THERMOPLASTIC NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS APPROVAL UL (CANADA AND US)
  • HIGH IMPACT THERMOPLASTIC NYLON MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) TOGGLE SWITCH CONFIGURATION
  • 1 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H
  • INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW
  • APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS
  • APPROVAL UL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJJ1I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469631 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Communication Plate - SP21I - Legrand
Specs
Type Communication Plate
Opening / Devices Two
Material Plastic
View Details