Hubbell Incorporated Standard Wall Plate NPJJ13W

Description
BOX TYPE HIGH IMPACT THERMOPLASTIC NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS APPROVAL UL (CANADA AND US)
Datasheet
Description
BOX TYPE HIGH IMPACT THERMOPLASTIC NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS APPROVAL UL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJJ13W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJJ13W
Standard Wall Plate NPJJ13W
BOX TYPE HIGH IMPACT THERMOPLASTIC NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK CONFIGURATION 1 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS APPROVAL UL (CANADA AND US)
  • BOX TYPE
  • HIGH IMPACT THERMOPLASTIC NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H
  • INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW
  • APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS
  • APPROVAL UL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJJ13W
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang Duplex Wall Plates, Metal Standard Size Glossy Finish - 22SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details