Hubbell Incorporated Standard Wall Plate NPJ8C

Description
COMPUTER TYPE 0.25 INCH THK NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
COMPUTER TYPE 0.25 INCH THK NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ8C - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ8C
Standard Wall Plate NPJ8C
COMPUTER TYPE 0.25 INCH THK NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • COMPUTER TYPE
  • 0.25 INCH THK NYLON MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ8C
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products