Hubbell Incorporated Standard Wall Plate NPJ82CO

Description
COMPUTER TYPE 0.25 INCH THK NYLON MATERIAL SMOOTH FINISH ORANGE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
COMPUTER TYPE 0.25 INCH THK NYLON MATERIAL SMOOTH FINISH ORANGE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ82CO - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ82CO
Standard Wall Plate NPJ82CO
COMPUTER TYPE 0.25 INCH THK NYLON MATERIAL SMOOTH FINISH ORANGE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • COMPUTER TYPE
  • 0.25 INCH THK NYLON MATERIAL
  • SMOOTH FINISH
  • ORANGE COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ82CO
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469631 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Decorative Finish Screwless Wall Plates, Decorator Openings - SW264WA - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Walnut
View Details