Hubbell Incorporated Standard Wall Plate NPJ826I

Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ826I - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ826I
Standard Wall Plate NPJ826I
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ826I
Product Name Standard Wall Plate
Type Despard Switch Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Metal Jumbo Size Glossy Finish - 62JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP5 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices 5
Material Plastic
View Details
Standard Wall Plate - 23802 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Brass
View Details