Hubbell Incorporated Standard Wall Plate NPJ826

Description
NYLON MATERIAL BROWN COLOR (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Datasheet
Description
NYLON MATERIAL BROWN COLOR (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ826 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ826
Standard Wall Plate NPJ826
NYLON MATERIAL BROWN COLOR (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
  • NYLON MATERIAL
  • BROWN COLOR
  • (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • MID DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • APPROVAL UL, CSA
  • SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ826
Product Name Standard Wall Plate
Type Despard Switch Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418662 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
2-Gang 1 Duplex and 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3071U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Toggle Switch Openings, Five Gang, Polished Brass - SB5PB - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices 5
Material Brass
View Details