Hubbell Incorporated Standard Wall Plate NPJ82

Description
NYLON MATERIAL BROWN COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Datasheet
Description
NYLON MATERIAL BROWN COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ82 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ82
Standard Wall Plate NPJ82
NYLON MATERIAL BROWN COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
  • NYLON MATERIAL
  • BROWN COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • MID DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • APPROVAL UL, CSA
  • SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ82
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3012M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Sectional, Toggle Switch Openings, Center Sections - PJSC1W - Legrand
Specs
Type Toggle Switch Plate
Material Nylon
View Details
Standard Wall Plate - SP1262-BK - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Despard Switch Plate; Toggle Switch Plate
Material Plastic
View Details