NYLON MATERIAL
SMOOTH FINISH
BROWN COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
MID DESIGNATED SIZE
OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NPJ MODEL
Hubbell Incorporated
Done
Datasheet
Description
NYLON MATERIAL
SMOOTH FINISH
BROWN COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
MID DESIGNATED SIZE
OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NPJ MODEL
NYLON MATERIAL
SMOOTH FINISH
BROWN COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
MID DESIGNATED SIZE
OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NPJ MODEL
NYLON MATERIAL
SMOOTH FINISH
BROWN COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
MID DESIGNATED SIZE
OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK