Hubbell Incorporated Standard Wall Plate NPJ7W

Description
TWIST LOCK TYPE NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
TWIST LOCK TYPE NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ7W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ7W
Standard Wall Plate NPJ7W
TWIST LOCK TYPE NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE TWIST-LOCK[R] BRAND OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • TWIST LOCK TYPE
  • NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • MID DESIGNATED SIZE
  • TWIST-LOCK[R] BRAND
  • OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ7W
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Blank Wallplates - 80525-I - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Blank Wall Plate
Material Thermoset
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details