Hubbell Incorporated Standard Wall Plate NPJ724W

Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ724W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ724W
Standard Wall Plate NPJ724W
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ724W
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414058 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3011M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Communication Plate - SP12LA - Legrand
Specs
Type Communication Plate
Opening / Devices One
Material Plastic
View Details