Hubbell Incorporated Standard Wall Plate NPJ4W

Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (4) TOGGLE SWITCH CONFIGURATION 4 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 8.56 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (4) TOGGLE SWITCH CONFIGURATION 4 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 8.56 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ4W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ4W
Standard Wall Plate NPJ4W
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (4) TOGGLE SWITCH CONFIGURATION 4 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 8.56 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (4) TOGGLE SWITCH CONFIGURATION
  • 4 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 8.56 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ4W
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 22SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW264MA - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Maple
View Details