Hubbell Incorporated Standard Wall Plate NPJ4GY

Description
NYLON MATERIAL SMOOTH FINISH GRAY COLOR (4) TOGGLE SWITCH CONFIGURATION 4 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 8.56 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH GRAY COLOR (4) TOGGLE SWITCH CONFIGURATION 4 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 8.56 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ4GY - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ4GY
Standard Wall Plate NPJ4GY
NYLON MATERIAL SMOOTH FINISH GRAY COLOR (4) TOGGLE SWITCH CONFIGURATION 4 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 8.56 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • GRAY COLOR
  • (4) TOGGLE SWITCH CONFIGURATION
  • 4 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 8.56 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ4GY
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products