Hubbell Incorporated Standard Wall Plate NPJ3W

Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ3W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ3W
Standard Wall Plate NPJ3W
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (3) TOGGLE SWITCH CONFIGURATION
  • 3 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ3W
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - N2271 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Nylon
View Details
Standard Wall Plate - K1 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Plastic
View Details