Hubbell Incorporated Standard Wall Plate NPJ3I

Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ3I - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ3I
Standard Wall Plate NPJ3I
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (3) TOGGLE SWITCH CONFIGURATION
  • 3 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ3I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
Weatherproof in-use Cover - 3161A - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
20-Pack White Wallplate Blank Insert - FM359C - Black Box
Specs
Type Data Jack Wall Plate
View Details