Hubbell Incorporated Standard Wall Plate NPJ3AL

Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ3AL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ3AL
Standard Wall Plate NPJ3AL
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • ALMOND COLOR
  • (3) TOGGLE SWITCH CONFIGURATION
  • 3 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ3AL
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485676 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Light Switch Covers - 2538860 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Stainless Wall Plate for 1 Keystone Jack - ECP001 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details