Hubbell Incorporated Standard Wall Plate NPJ2BK

Description
NYLON MATERIAL SMOOTH FINISH BLACK COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH BLACK COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ2BK - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ2BK
Standard Wall Plate NPJ2BK
NYLON MATERIAL SMOOTH FINISH BLACK COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • BLACK COLOR
  • (2) TOGGLE SWITCH CONFIGURATION
  • 2 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ2BK
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1485597 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
1-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 11SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Screwless Decorator Openings, Plastic Subplate, Two Gang - SWP262W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details