Hubbell Incorporated Standard Wall Plate NPJ28AL

Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ28AL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ28AL
Standard Wall Plate NPJ28AL
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • ALMOND COLOR
  • (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 3 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 6.75 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ28AL
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details