COMPUTER TYPE
0.25 INCH THK NYLON MATERIAL
SMOOTH FINISH
BLUE COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
MID DESIGNATED SIZE
STYLE LINE[R] BRAND
OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NPJ MODEL
Hubbell Incorporated
Done
Datasheet
Description
COMPUTER TYPE
0.25 INCH THK NYLON MATERIAL
SMOOTH FINISH
BLUE COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
MID DESIGNATED SIZE
STYLE LINE[R] BRAND
OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NPJ MODEL
COMPUTER TYPE
0.25 INCH THK NYLON MATERIAL
SMOOTH FINISH
BLUE COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
MID DESIGNATED SIZE
STYLE LINE[R] BRAND
OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H
TEMPERATURE RATING -40 TO 85 DEG C
APPROVAL UL, CSA
NPJ MODEL