Hubbell Incorporated Standard Wall Plate NPJ26BL

Description
GFCI SURGE TYPE 0.25 INCH THK NYLON MATERIAL SMOOTH FINISH BLUE COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
GFCI SURGE TYPE 0.25 INCH THK NYLON MATERIAL SMOOTH FINISH BLUE COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ26BL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ26BL
Standard Wall Plate NPJ26BL
GFCI SURGE TYPE 0.25 INCH THK NYLON MATERIAL SMOOTH FINISH BLUE COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) MID DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • GFCI SURGE TYPE
  • 0.25 INCH THK NYLON MATERIAL
  • SMOOTH FINISH
  • BLUE COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • MID DESIGNATED SIZE
  • STYLE LINE[R] BRAND
  • OVERALL DIMENSION 3.13 INCH W X 4.88 INCH H
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ26BL
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3032GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - SP78-W - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover
Material Plastic
View Details