Hubbell Incorporated Standard Wall Plate NPJ263

Description
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ263 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ263
Standard Wall Plate NPJ263
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • BROWN COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • MID DESIGNATED SIZE
  • STYLE LINE[R] BRAND
  • OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ263
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Combination Openings, 1 Toggle Switch & 1 Blank - SPO113I - Legrand
Specs
Type Blank Wall Plate; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details