Hubbell Incorporated Standard Wall Plate NPJ262LA

Description
NYLON MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ262LA - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ262LA
Standard Wall Plate NPJ262LA
NYLON MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • LIGHT ALMOND COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • MID DESIGNATED SIZE
  • STYLE LINE[R] BRAND
  • OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ262LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 1 Toggle & 2 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 64SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 7871290 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - 21537 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details