Hubbell Incorporated Standard Wall Plate NPJ262AL

Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ262AL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ262AL
Standard Wall Plate NPJ262AL
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE STYLE LINE[R] BRAND OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • ALMOND COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • MID DESIGNATED SIZE
  • STYLE LINE[R] BRAND
  • OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ262AL
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684318 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Three Gang Toggle Screwless Wall Plate - SWP3W - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices Three
Material Polycarbonate
View Details