Hubbell Incorporated Standard Wall Plate NPJ23

Description
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (2) BLANK CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (2) BLANK CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ23 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ23
Standard Wall Plate NPJ23
NYLON MATERIAL SMOOTH FINISH BROWN COLOR (2) BLANK CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • BROWN COLOR
  • (2) BLANK CONFIGURATION
  • 2 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ23
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 12SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SWP26BC - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Copper
View Details