NYLON MATERIAL
GRAY COLOR
(2) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION
3 GANG(S)
MID DESIGNATED SIZE
HOMESELECT[T], HUBBELL[R] BRAND
APPROVAL UL, CSA
SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Hubbell Incorporated
Done
Datasheet
Description
NYLON MATERIAL
GRAY COLOR
(2) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION
3 GANG(S)
MID DESIGNATED SIZE
HOMESELECT[T], HUBBELL[R] BRAND
APPROVAL UL, CSA
SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
NYLON MATERIAL
GRAY COLOR
(2) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION
3 GANG(S)
MID DESIGNATED SIZE
HOMESELECT[T], HUBBELL[R] BRAND
APPROVAL UL, CSA
SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK