Hubbell Incorporated Standard Wall Plate NPJ226

Description
NYLON MATERIAL BROWN COLOR (2) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Datasheet
Description
NYLON MATERIAL BROWN COLOR (2) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ226 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ226
Standard Wall Plate NPJ226
NYLON MATERIAL BROWN COLOR (2) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION 3 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
  • NYLON MATERIAL
  • BROWN COLOR
  • (2) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • MID DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • APPROVAL UL, CSA
  • SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ226
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
1-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3021U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting、Thermosetting
View Details
Duplex Receptacle Openings, Two Gang, White - SP82W - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details