Hubbell Incorporated Standard Wall Plate NPJ18LA

Description
NYLON MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ18LA - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ18LA
Standard Wall Plate NPJ18LA
NYLON MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • LIGHT ALMOND COLOR
  • (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ18LA
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
4-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3024U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SWP263MH - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Mahogany
View Details