Hubbell Incorporated Standard Wall Plate NPJ18BK

Description
NYLON MATERIAL BLACK COLOR (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Datasheet
Description
NYLON MATERIAL BLACK COLOR (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ18BK - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ18BK
Standard Wall Plate NPJ18BK
NYLON MATERIAL BLACK COLOR (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
  • NYLON MATERIAL
  • BLACK COLOR
  • (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • MID DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • APPROVAL UL, CSA
  • SIZE 3.125 INCH W X 4.875 INCH H X 0.25 INCH THK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ18BK
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
1-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3011U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Decorator Openings, Two Gang, White - SP262W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details