Hubbell Incorporated Standard Wall Plate NPJ138W

Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ138W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ138W
Standard Wall Plate NPJ138W
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) BLANK, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ138W
Product Name Standard Wall Plate
Type Blank Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Medium Size Glossy Finish - 3061M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Light Switch Covers - 190093 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Galfan Steel, Polyamide
View Details