Hubbell Incorporated Standard Wall Plate NPJ1326W

Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK, (1) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK, (1) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJ1326W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJ1326W
Standard Wall Plate NPJ1326W
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (1) BLANK, (1) DECORATOR CONFIGURATION 2 GANG(S) MID DESIGNATED SIZE OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NPJ MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (1) BLANK, (1) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • MID DESIGNATED SIZE
  • OVERALL DIMENSION 4.94 INCH W X 4.88 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NPJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJ1326W
Product Name Standard Wall Plate
Type Blank Wall Plate; Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ54.7mm Diameter Single Device Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3084J - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - AWC2G-DP4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Material Cast Metal
View Details
Mulberry Metal Products, Inc.
Specs
Material Steel
View Details