"
SOLID TYPE
CARBON STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
68 INCH
68 INCH
10 GAUGE THICKNESS
SSN4D/SSN4D3PT-A NEMA 12 FLOOR MOUNT, WAX/WACPX/WAXSSN4/WA
CPXSSN4/WAWF/SSN4WF3
PT ENCLOSURE ENCLOSURE TYPE
NPDD MODEL
"
Wiegmann
Done
Datasheet
Description
"
SOLID TYPE
CARBON STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
68 INCH
68 INCH
10 GAUGE THICKNESS
SSN4D/SSN4D3PT-A NEMA 12 FLOOR MOUNT, WAX/WACPX/WAXSSN4/WA
CPXSSN4/WAWF/SSN4WF3
PT ENCLOSURE ENCLOSURE TYPE
NPDD MODEL
"
"
SOLID TYPE
CARBON STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
68 INCH
68 INCH
10 GAUGE THICKNESS
SSN4D/SSN4D3PT-A NEMA 12 FLOOR MOUNT, WAX/WACPX/WAXSSN4/WA
CPXSSN4/WAWF/SSN4WF3
PT ENCLOSURE ENCLOSURE TYPE
NPDD MODEL
"
"
SOLID TYPE
CARBON STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
68 INCH
68 INCH
10 GAUGE THICKNESS
SSN4D/SSN4D3PT-A NEMA 12 FLOOR MOUNT, WAX/WACPX/WAXSSN4/WACPXSSN4/WAWF/SSN4WF3PT ENCLOSURE ENCLOSURE TYPE