Wiegmann Enclosure Back Panel NPDD5442

Description
" SOLID TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 38 INCH 50 INCH 10 GAUGE THICKNESS SSN4D/SSN4D3PT-A NEMA 12 FLOOR MOUNT, WAX/WACPX/WAXSSN4/WA CPXSSN4/WAWF/SSN4WF3 PT ENCLOSURE ENCLOSURE TYPE NPDD MODEL "
Datasheet
Description
" SOLID TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 38 INCH 50 INCH 10 GAUGE THICKNESS SSN4D/SSN4D3PT-A NEMA 12 FLOOR MOUNT, WAX/WACPX/WAXSSN4/WA CPXSSN4/WAWF/SSN4WF3 PT ENCLOSURE ENCLOSURE TYPE NPDD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - NPDD5442 - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
NPDD5442
Enclosure Back Panel NPDD5442
" SOLID TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 38 INCH 50 INCH 10 GAUGE THICKNESS SSN4D/SSN4D3PT-A NEMA 12 FLOOR MOUNT, WAX/WACPX/WAXSSN4/WA CPXSSN4/WAWF/SSN4WF3 PT ENCLOSURE ENCLOSURE TYPE NPDD MODEL "

"

  • SOLID TYPE
  • CARBON STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • WHITE COLOR
  • 38 INCH
  • 50 INCH
  • 10 GAUGE THICKNESS
  • SSN4D/SSN4D3PT-A NEMA 12 FLOOR MOUNT, WAX/WACPX/WAXSSN4/WACPXSSN4/WAWF/SSN4WF3PT ENCLOSURE ENCLOSURE TYPE
  • NPDD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number NPDD5442
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data