SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
39 INCH
39 WIDTH IN INCH
39 INCH
39 HEIGHT IN INCH
10 GAUGE THICKNESS
NEMA 12 DOUBLE DOOR FLOOR MOUNT ENCLOSURE ENCLOSURE TYPE
.75 THICKNESS IN INCH
WIEGMANN[R] BRAND
NUMBER OF FLANGES 4 (SIDES)
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
NPDD MODEL
Wiegmann
Done
Datasheet
Description
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
39 INCH
39 WIDTH IN INCH
39 INCH
39 HEIGHT IN INCH
10 GAUGE THICKNESS
NEMA 12 DOUBLE DOOR FLOOR MOUNT ENCLOSURE ENCLOSURE TYPE
.75 THICKNESS IN INCH
WIEGMANN[R] BRAND
NUMBER OF FLANGES 4 (SIDES)
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
NPDD MODEL
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
39 INCH
39 WIDTH IN INCH
39 INCH
39 HEIGHT IN INCH
10 GAUGE THICKNESS
NEMA 12 DOUBLE DOOR FLOOR MOUNT ENCLOSURE ENCLOSURE TYPE
.75 THICKNESS IN INCH
WIEGMANN[R] BRAND
NUMBER OF FLANGES 4 (SIDES)
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
NPDD MODEL
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
39 INCH
39 WIDTH IN INCH
39 INCH
39 HEIGHT IN INCH
10 GAUGE THICKNESS
NEMA 12 DOUBLE DOOR FLOOR MOUNT ENCLOSURE ENCLOSURE TYPE