Hubbell Wiring Device-Kellems Wall Plate, 1 Gang, 1 Duplex, Red; Accessory Type Hubbell Wiring Devices NP8R

Description
WALL PLATE, 1 GANG, 1 DUPLEX, RED; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 1 GANG, 1 DUPLEX, RED; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 1 Gang, 1 Duplex, Red; Accessory Type Hubbell Wiring Devices - 17M7218 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 1 Gang, 1 Duplex, Red; Accessory Type Hubbell Wiring Devices
17M7218
Wall Plate, 1 Gang, 1 Duplex, Red; Accessory Type Hubbell Wiring Devices 17M7218
WALL PLATE, 1 GANG, 1 DUPLEX, RED; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Red; Product Range:- RoHS Compliant: Yes

WALL PLATE, 1 GANG, 1 DUPLEX, RED; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7218
Product Name Wall Plate, 1 Gang, 1 Duplex, Red; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details