Hubbell Incorporated Standard Wall Plate NP8R

Description
NYLON MATERIAL SMOOTH FINISH RED COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH RED COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP8R - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP8R
Standard Wall Plate NP8R
NYLON MATERIAL SMOOTH FINISH RED COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
  • NYLON MATERIAL
  • SMOOTH FINISH
  • RED COLOR
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP8R
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691890 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Combination Openings, 1 Blank & 1 Decorator - SPO1326W - Legrand
Specs
Type Blank Wall Plate; Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details