Hubbell Wiring Device-Kellems Wall Plate, 1 Gang, 1 Duplex, Ivory; Accessory Type Hubbell Wiring Devices NP8I

Description
WALL PLATE, 1 GANG, 1 DUPLEX, IVORY; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 1 GANG, 1 DUPLEX, IVORY; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 1 Gang, 1 Duplex, Ivory; Accessory Type Hubbell Wiring Devices - 17M7215 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 1 Gang, 1 Duplex, Ivory; Accessory Type Hubbell Wiring Devices
17M7215
Wall Plate, 1 Gang, 1 Duplex, Ivory; Accessory Type Hubbell Wiring Devices 17M7215
WALL PLATE, 1 GANG, 1 DUPLEX, IVORY; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes

WALL PLATE, 1 GANG, 1 DUPLEX, IVORY; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7215
Product Name Wall Plate, 1 Gang, 1 Duplex, Ivory; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details