Hubbell Incorporated Standard Wall Plate NP84I

Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (4) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (4) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP84I - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP84I
Standard Wall Plate NP84I
NYLON MATERIAL SMOOTH FINISH IVORY COLOR (4) DUPLEX RECEPTACLE CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • IVORY COLOR
  • (4) DUPLEX RECEPTACLE CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 8.31 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP84I
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
1-Gang Duplex Wall Plates, Metal Jumbo Size Glossy Finish - 21JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Duplex Receptacle Openings, One Gang, White - SP8W - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices One
Material Plastic
View Details