Hubbell Incorporated Standard Wall Plate NP82W

Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C SERIES NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C SERIES NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP82W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP82W
Standard Wall Plate NP82W
NYLON MATERIAL SMOOTH FINISH WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL, CSA OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C SERIES NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • WHITE COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL, CSA
  • OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • SERIES NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP82W
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Sectional, Duplex Receptacle Openings, Center Sections - PJSC8W - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Nylon
View Details