Hubbell Wiring Device-Kellems Wall Plate, 2 Gang, 2 Duplex, White; Accessory Type Hubbell Wiring Devices NP82W

Description
WALL PLATE, 2 GANG, 2 DUPLEX, WHITE; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:4; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 2 GANG, 2 DUPLEX, WHITE; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:4; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 2 Gang, 2 Duplex, White; Accessory Type Hubbell Wiring Devices - 17M7228 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 2 Gang, 2 Duplex, White; Accessory Type Hubbell Wiring Devices
17M7228
Wall Plate, 2 Gang, 2 Duplex, White; Accessory Type Hubbell Wiring Devices 17M7228
WALL PLATE, 2 GANG, 2 DUPLEX, WHITE; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:4; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

WALL PLATE, 2 GANG, 2 DUPLEX, WHITE; Accessory Type:Wall Plate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:4; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7228
Product Name Wall Plate, 2 Gang, 2 Duplex, White; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details