Hubbell Incorporated Standard Wall Plate NP82OW

Description
0.25 INCH THK NYLON MATERIAL SMOOTH FINISH OFFICE WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
0.25 INCH THK NYLON MATERIAL SMOOTH FINISH OFFICE WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP82OW - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP82OW
Standard Wall Plate NP82OW
0.25 INCH THK NYLON MATERIAL SMOOTH FINISH OFFICE WHITE COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • 0.25 INCH THK NYLON MATERIAL
  • SMOOTH FINISH
  • OFFICE WHITE COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP82OW
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
1-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 11SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Communication Plate - SP11W - Legrand
Specs
Type Communication Plate
Opening / Devices One
Material Plastic
View Details