Hubbell Incorporated Standard Wall Plate NP82BK

Description
NYLON MATERIAL SMOOTH FINISH BLACK COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH BLACK COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP82BK - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP82BK
Standard Wall Plate NP82BK
NYLON MATERIAL SMOOTH FINISH BLACK COLOR (2) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
  • NYLON MATERIAL
  • SMOOTH FINISH
  • BLACK COLOR
  • (2) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP82BK
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 11SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 2228165 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - NP182I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Nylon
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details