Hubbell Wiring Device-Kellems Wall Plate, 2 Gang, 1 Duplex, White; Accessory Type Hubbell Wiring Devices NP826W

Description
WALL PLATE, 2 GANG, 1 DUPLEX, WHITE; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches & Duplex Receptacles; No. of Module Spaces:3; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 2 GANG, 1 DUPLEX, WHITE; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches & Duplex Receptacles; No. of Module Spaces:3; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 2 Gang, 1 Duplex, White; Accessory Type Hubbell Wiring Devices - 17M7236 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 2 Gang, 1 Duplex, White; Accessory Type Hubbell Wiring Devices
17M7236
Wall Plate, 2 Gang, 1 Duplex, White; Accessory Type Hubbell Wiring Devices 17M7236
WALL PLATE, 2 GANG, 1 DUPLEX, WHITE; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches & Duplex Receptacles; No. of Module Spaces:3; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White RoHS Compliant: Yes

WALL PLATE, 2 GANG, 1 DUPLEX, WHITE; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches & Duplex Receptacles; No. of Module Spaces:3; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7236
Product Name Wall Plate, 2 Gang, 1 Duplex, White; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products