Hubbell Wiring Device-Kellems Wall Plate, 2 Gang, 1 Duplex, Ivory; Accessory Type Hubbell Wiring Devices NP826I

Description
WALL PLATE, 2 GANG, 1 DUPLEX, IVORY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches & Duplex Receptacles; No. of Module Spaces:3; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 2 GANG, 1 DUPLEX, IVORY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches & Duplex Receptacles; No. of Module Spaces:3; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 2 Gang, 1 Duplex, Ivory; Accessory Type Hubbell Wiring Devices - 17M7233 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 2 Gang, 1 Duplex, Ivory; Accessory Type Hubbell Wiring Devices
17M7233
Wall Plate, 2 Gang, 1 Duplex, Ivory; Accessory Type Hubbell Wiring Devices 17M7233
WALL PLATE, 2 GANG, 1 DUPLEX, IVORY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches & Duplex Receptacles; No. of Module Spaces:3; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory RoHS Compliant: Yes

WALL PLATE, 2 GANG, 1 DUPLEX, IVORY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches & Duplex Receptacles; No. of Module Spaces:3; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7233
Product Name Wall Plate, 2 Gang, 1 Duplex, Ivory; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details