Hubbell Wiring Device-Kellems Wall Plate, 2 Gang, 1 Duplex, Grey; Accessory Type Hubbell Wiring Devices NP826GY

Description
WALL PLATE, 2 GANG, 1 DUPLEX, GREY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches & Duplex Receptacles; No. of Module Spaces:3; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Grey RoHS Compliant: Yes
Description
WALL PLATE, 2 GANG, 1 DUPLEX, GREY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches & Duplex Receptacles; No. of Module Spaces:3; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wall Plate, 2 Gang, 1 Duplex, Grey, is designed for use with electrical toggle switches and duplex receptacles. It features a nylon (polyamide) body, ensuring durability and resistance to wear. The product is compliant with RoHS standards, indicating it meets environmental safety regulations. This wall plate provides three module spaces, making it suitable for various electrical configurations. Its grey color allows for a neutral aesthetic that can blend well with different interior designs. This product is a practical choice for engineers looking for reliable wall plate solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Wall Plate, 2 Gang, 1 Duplex, Grey, is designed for use with electrical toggle switches and duplex receptacles. It features a nylon (polyamide) body, ensuring durability and resistance to wear. The product is compliant with RoHS standards, indicating it meets environmental safety regulations. This wall plate provides three module spaces, making it suitable for various electrical configurations. Its grey color allows for a neutral aesthetic that can blend well with different interior designs. This product is a practical choice for engineers looking for reliable wall plate solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 2 Gang, 1 Duplex, Grey; Accessory Type Hubbell Wiring Devices - 17M7232 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 2 Gang, 1 Duplex, Grey; Accessory Type Hubbell Wiring Devices
17M7232
Wall Plate, 2 Gang, 1 Duplex, Grey; Accessory Type Hubbell Wiring Devices 17M7232
WALL PLATE, 2 GANG, 1 DUPLEX, GREY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches & Duplex Receptacles; No. of Module Spaces:3; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Grey RoHS Compliant: Yes

WALL PLATE, 2 GANG, 1 DUPLEX, GREY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches & Duplex Receptacles; No. of Module Spaces:3; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7232
Product Name Wall Plate, 2 Gang, 1 Duplex, Grey; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products