Hubbell Incorporated Standard Wall Plate NP826GY

Description
NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP826GY - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP826GY
Standard Wall Plate NP826GY
NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • GRAY COLOR
  • (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.69 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP826GY
Product Name Standard Wall Plate
Type Despard Switch Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871290 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Combination Openings, 4 Toggle Switch & 1 Duplex Receptacle - SS48W - Legrand
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices 6
Material Steel
View Details
Stainless Steel Wall Plate, Two RCA Female/Female Couplers - WPRCA-2 - L-com, Inc.
Specs
Opening / Devices Two
Material Stainless Steel
View Details