Hubbell Incorporated Standard Wall Plate NP7AL

Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP7AL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP7AL
Standard Wall Plate NP7AL
NYLON MATERIAL SMOOTH FINISH ALMOND COLOR (1) SINGLE RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA NP MODEL
  • NYLON MATERIAL
  • SMOOTH FINISH
  • ALMOND COLOR
  • (1) SINGLE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
  • NP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP7AL
Product Name Standard Wall Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Standard Wall Plate - NP17AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Nylon
View Details
Standard Wall Plate - SA716 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Material Aluminum
View Details
2 suppliers