Hubbell Incorporated Standard Wall Plate NP78AL

Description
NYLON MATERIAL ALMOND COLOR (1) SINGLE RECEPTACLE, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK STRAP MOUNT
Datasheet
Description
NYLON MATERIAL ALMOND COLOR (1) SINGLE RECEPTACLE, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK STRAP MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP78AL - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP78AL
Standard Wall Plate NP78AL
NYLON MATERIAL ALMOND COLOR (1) SINGLE RECEPTACLE, (1) DUPLEX RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND APPROVAL UL, CSA SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK STRAP MOUNT
  • NYLON MATERIAL
  • ALMOND COLOR
  • (1) SINGLE RECEPTACLE, (1) DUPLEX RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • APPROVAL UL, CSA
  • SIZE 2.875 INCH W X 4.625 INCH H X 0.25 INCH THK
  • STRAP MOUNT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP78AL
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Medium Size Glossy Finish - 11MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Louver, One Gang Horizontal, 302 Stainless Steel - SS760I - Legrand
Specs
Type Louver Horizontal
Opening / Devices One
Material Steel
View Details
MILESTEK KEYSTONE CAT5E RJ45 110 JACK LIGHT ALMOND - 60-07524 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details