Wiegmann Enclosure Back Panel NP7236

Description
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH WHITE COLOR 33 INCH 33 WIDTH IN INCH 69 INCH 69 HEIGHT IN INCH UL 50, CSA APPROVAL 14 GAUGE THICKNESS 72 INCH X 36 INCH N12 SERIES NEMA 12/13 SINGLE DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE .75 THICKNESS IN INCH WIEGMANN[R] BRAND NUMBER OF FLANGES 4 (SIDES) HEIGHT IN INCH - UOM IN THICKNESS IN INCH - UOM IN WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet
Description
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH WHITE COLOR 33 INCH 33 WIDTH IN INCH 69 INCH 69 HEIGHT IN INCH UL 50, CSA APPROVAL 14 GAUGE THICKNESS 72 INCH X 36 INCH N12 SERIES NEMA 12/13 SINGLE DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE .75 THICKNESS IN INCH WIEGMANN[R] BRAND NUMBER OF FLANGES 4 (SIDES) HEIGHT IN INCH - UOM IN THICKNESS IN INCH - UOM IN WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - NP7236 - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
NP7236
Enclosure Back Panel NP7236
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH WHITE COLOR 33 INCH 33 WIDTH IN INCH 69 INCH 69 HEIGHT IN INCH UL 50, CSA APPROVAL 14 GAUGE THICKNESS 72 INCH X 36 INCH N12 SERIES NEMA 12/13 SINGLE DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE .75 THICKNESS IN INCH WIEGMANN[R] BRAND NUMBER OF FLANGES 4 (SIDES) HEIGHT IN INCH - UOM IN THICKNESS IN INCH - UOM IN WIDTH IN INCH - UOM IN N12 MODEL "

"

  • SOLID TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • WHITE COLOR
  • 33 INCH
  • 33 WIDTH IN INCH
  • 69 INCH
  • 69 HEIGHT IN INCH
  • UL 50, CSA APPROVAL
  • 14 GAUGE THICKNESS
  • 72 INCH X 36 INCH N12 SERIES NEMA 12/13 SINGLE DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE
  • .75 THICKNESS IN INCH
  • WIEGMANN[R] BRAND
  • NUMBER OF FLANGES 4 (SIDES)
  • HEIGHT IN INCH - UOM IN
  • THICKNESS IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • N12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number NP7236
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data