Wiegmann Enclosure Back Panel NP6036

Description
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 33 INCH 57 INCH 12 GAUGE THICKNESS NIC NEMA 1 LARGE, RHC NEMA 3R HINGE COVER LARGE, N12/N4/N412/SSN4/SSN 43PT/SSN43PTW NEMA 4/12/4X SINGLE DOOR, WAWF NEMA 12 SINGLE/TWO DOOR WALL MOUNT, SDN12/ABN12 RIGHT FLANGE DISCONNECT, B-CH JIC LARGE, N12 SINGLE DOOR ENCLOSURE ENCLOSURE TYPE NP MODEL "
Datasheet
Description
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 33 INCH 57 INCH 12 GAUGE THICKNESS NIC NEMA 1 LARGE, RHC NEMA 3R HINGE COVER LARGE, N12/N4/N412/SSN4/SSN 43PT/SSN43PTW NEMA 4/12/4X SINGLE DOOR, WAWF NEMA 12 SINGLE/TWO DOOR WALL MOUNT, SDN12/ABN12 RIGHT FLANGE DISCONNECT, B-CH JIC LARGE, N12 SINGLE DOOR ENCLOSURE ENCLOSURE TYPE NP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - NP6036 - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
NP6036
Enclosure Back Panel NP6036
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 33 INCH 57 INCH 12 GAUGE THICKNESS NIC NEMA 1 LARGE, RHC NEMA 3R HINGE COVER LARGE, N12/N4/N412/SSN4/SSN 43PT/SSN43PTW NEMA 4/12/4X SINGLE DOOR, WAWF NEMA 12 SINGLE/TWO DOOR WALL MOUNT, SDN12/ABN12 RIGHT FLANGE DISCONNECT, B-CH JIC LARGE, N12 SINGLE DOOR ENCLOSURE ENCLOSURE TYPE NP MODEL "

"

  • SOLID TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • WHITE COLOR
  • 33 INCH
  • 57 INCH
  • 12 GAUGE THICKNESS
  • NIC NEMA 1 LARGE, RHC NEMA 3R HINGE COVER LARGE, N12/N4/N412/SSN4/SSN43PT/SSN43PTW NEMA 4/12/4X SINGLE DOOR, WAWF NEMA 12 SINGLE/TWO DOOR WALL MOUNT, SDN12/ABN12 RIGHT FLANGE DISCONNECT, B-CH JIC LARGE, N12 SINGLE DOOR ENCLOSURE ENCLOSURE TYPE
  • NP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number NP6036
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data