"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
57 INCH
57 WIDTH IN INCH
27 INCH
27 HEIGHT IN INCH
UL 508, CSA APPROVAL
12 GAUGE THICKNESS
30 INCH X 60 INCH NEMA 12 TWO DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE
.75 THICKNESS IN INCH
WIEGMANN[R] BRAND
NUMBER OF FLANGES 4 (SIDES)
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WA-WF MODEL
"
Wiegmann
Done
Datasheet
Description
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
57 INCH
57 WIDTH IN INCH
27 INCH
27 HEIGHT IN INCH
UL 508, CSA APPROVAL
12 GAUGE THICKNESS
30 INCH X 60 INCH NEMA 12 TWO DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE
.75 THICKNESS IN INCH
WIEGMANN[R] BRAND
NUMBER OF FLANGES 4 (SIDES)
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WA-WF MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
57 INCH
57 WIDTH IN INCH
27 INCH
27 HEIGHT IN INCH
UL 508, CSA APPROVAL
12 GAUGE THICKNESS
30 INCH X 60 INCH NEMA 12 TWO DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE
.75 THICKNESS IN INCH
WIEGMANN[R] BRAND
NUMBER OF FLANGES 4 (SIDES)
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WA-WF MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
57 INCH
57 WIDTH IN INCH
27 INCH
27 HEIGHT IN INCH
UL 508, CSA APPROVAL
12 GAUGE THICKNESS
30 INCH X 60 INCH NEMA 12 TWO DOOR WALL MOUNT ENCLOSURE ENCLOSURE TYPE