SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
22.2 INCH
38.2 INCH
12 GAUGE THICKNESS
N412C/N412WC/N412CD/
N412CSTD/N412CST/N41
2CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE
C MODEL
Wiegmann
Done
Datasheet
Description
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
22.2 INCH
38.2 INCH
12 GAUGE THICKNESS
N412C/N412WC/N412CD/
N412CSTD/N412CST/N41
2CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE
C MODEL
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
22.2 INCH
38.2 INCH
12 GAUGE THICKNESS
N412C/N412WC/N412CD/
N412CSTD/N412CST/N41
2CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE
C MODEL
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
22.2 INCH
38.2 INCH
12 GAUGE THICKNESS
N412C/N412WC/N412CD/N412CSTD/N412CST/N412CSSSTD/N412SS3PTC ULTIMATE ENCLOSURE ENCLOSURE TYPE